3M 3M 661XU Diamond Lapping Film Sheet - 1 Micron Grade - 6 in Width x 6 in Length - 61559 60020007666

Description
3M 661XU lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 61559 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 661XU lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 61559 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 661XU Diamond Lapping Film Sheet - 1 Micron Grade - 6 in Width x 6 in Length - 61559 - 051111-61559 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 661XU Diamond Lapping Film Sheet - 1 Micron Grade - 6 in Width x 6 in Length - 61559
051111-61559
3M 661XU Diamond Lapping Film Sheet - 1 Micron Grade - 6 in Width x 6 in Length - 61559 051111-61559
3M 661XU lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 61559 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 661XU lapping film sheet uses diamond as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 61559 lapping film sheet having a grade of 1 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-61559
Product Name 3M 661XU Diamond Lapping Film Sheet - 1 Micron Grade - 6 in Width x 6 in Length - 61559
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660747765 - Norton Abrasives
Specs
Applications & Materials Worked Dry; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Dia-Strip and Dia-Sheets - DF-DS - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Product Type Sheet; Superabrasive
Applications & Materials Worked Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments)
Length 2.00 to 4.00 inch (50.8 to 102 mm)
View Details
Hand Finishing Abrasive Hand Pads - Blendex™ - Walter Surface Technologies
Specs
Product Type Nonwoven
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Fine Grit Finishing or Deburring; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Metalworking
Mounting None or Handheld
View Details