3M 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/4 in Width x 150 ft Length - 56280 60020006643

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56280 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/4 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56280 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/4 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/4 in Width x 150 ft Length - 56280 - 051111-56280 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/4 in Width x 150 ft Length - 56280
051111-56280
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/4 in Width x 150 ft Length - 56280 051111-56280
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56280 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/4 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56280 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/4 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56280
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/4 in Width x 150 ft Length - 56280
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131681 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 120
View Details