3M 3M 863X Silicon Dioxide Lapping Film Sheet - 0.02 Micron Grade - 6 in Width x 6 in Length - 56236 60020006247

Description
3M 863X lapping film sheet uses silicon dioxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56236 lapping film sheet having a grade of 0.02 Micron. The lapping film sheet has a width of 6 in and length of 6 in.
Description
3M 863X lapping film sheet uses silicon dioxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56236 lapping film sheet having a grade of 0.02 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 863X Silicon Dioxide Lapping Film Sheet - 0.02 Micron Grade - 6 in Width x 6 in Length - 56236 - 051111-56236 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 863X Silicon Dioxide Lapping Film Sheet - 0.02 Micron Grade - 6 in Width x 6 in Length - 56236
051111-56236
3M 863X Silicon Dioxide Lapping Film Sheet - 0.02 Micron Grade - 6 in Width x 6 in Length - 56236 051111-56236
3M 863X lapping film sheet uses silicon dioxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56236 lapping film sheet having a grade of 0.02 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

3M 863X lapping film sheet uses silicon dioxide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56236 lapping film sheet having a grade of 0.02 Micron. The lapping film sheet has a width of 6 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56236
Product Name 3M 863X Silicon Dioxide Lapping Film Sheet - 0.02 Micron Grade - 6 in Width x 6 in Length - 56236
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Blaze CA Coarse Spiral Band - 66261146025 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; Medium sized grits or filaments; Polishing or lapping (Very fine grits or filaments); Metalworking; MRO or Welding
Mounting Bore or Center Mount
Backing / Base Cloth; Heavy Cotton
View Details
Micro-Finishing Film Roll -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Mounting PSA or Adhesive (optional feature); HookLoop (optional feature)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .082
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details