3M 3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A10 Micron Grade - 24 in Width x 150 ft Length - 56227 60020006155

Description
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56227 lapping film roll having a grade of A10 Micron. The lapping film roll has a width of 24 in and length of 150 ft.
Description
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56227 lapping film roll having a grade of A10 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A10 Micron Grade - 24 in Width x 150 ft Length - 56227 - 051111-56227 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A10 Micron Grade - 24 in Width x 150 ft Length - 56227
051111-56227
3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A10 Micron Grade - 24 in Width x 150 ft Length - 56227 051111-56227
3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56227 lapping film roll having a grade of A10 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

3M Trizact 272LA lapping film roll uses aluminum oxide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56227 lapping film roll having a grade of A10 Micron. The lapping film roll has a width of 24 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56227
Product Name 3M Trizact 272LA Aluminum Oxide Lapping Film Roll - A10 Micron Grade - 24 in Width x 150 ft Length - 56227
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton Gold Reserve AO Fine Grit Paper Sheet - 7660700629 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); MRO or Welding
Type Aluminum Oxide
Grit Size 320
View Details
CF Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details