3M 3M 468L Silicon Carbide Lapping Film Sheet - 100 Micron Grade - 17 in Width x 52 in Length - 56179 60020005678

Description
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56179 lapping film sheet having a grade of 100 Micron. The lapping film sheet has a width of 17 in and length of 52 in.
Description
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56179 lapping film sheet having a grade of 100 Micron. The lapping film sheet has a width of 17 in and length of 52 in.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Sheet - 100 Micron Grade - 17 in Width x 52 in Length - 56179 - 051111-56179 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Sheet - 100 Micron Grade - 17 in Width x 52 in Length - 56179
051111-56179
3M 468L Silicon Carbide Lapping Film Sheet - 100 Micron Grade - 17 in Width x 52 in Length - 56179 051111-56179
3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56179 lapping film sheet having a grade of 100 Micron. The lapping film sheet has a width of 17 in and length of 52 in.

3M 468L lapping film sheet uses silicon carbide as the abrasive material. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56179 lapping film sheet having a grade of 100 Micron. The lapping film sheet has a width of 17 in and length of 52 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56179
Product Name 3M 468L Silicon Carbide Lapping Film Sheet - 100 Micron Grade - 17 in Width x 52 in Length - 56179
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Bear-Tex® Clean & Blend Roll - 66261058357 - Norton Abrasives
Specs
Product Type Roll or Tape; Nonwoven
Applications & Materials Worked Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive; CeramicsGlass
Backing / Base Non-Woven
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 320
View Details