3M 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/2 in Width x 150 ft Length - 56172 60020005603

Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56172 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.
Description
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56172 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

Suppliers

Company
Product
Description
Supplier Links
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/2 in Width x 150 ft Length - 56172 - 051111-56172 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/2 in Width x 150 ft Length - 56172
051111-56172
3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/2 in Width x 150 ft Length - 56172 051111-56172
3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56172 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

3M 468L lapping film roll uses silicon carbide as the abrasive material. The abrasiveness of lapping film roll products is graded on the Micron scale; with the 56172 lapping film roll having a grade of 80 Micron. The lapping film roll has a width of 17 1/2 in and length of 150 ft.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56172
Product Name 3M 468L Silicon Carbide Lapping Film Roll - 80 Micron Grade - 17 1/2 in Width x 150 ft Length - 56172
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton ProSand AO Medium Grit Paper Sheet - 07660768161 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Medium sized grits or filaments; MRO or Welding
Width 9.00 inch (229 mm)
Type Aluminum Oxide
View Details
Fine Polishing Tape -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape; Superabrasive (optional feature)
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Length 1771.65 to 7874.02 inch (45000 to 200000 mm)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 60
View Details