3M 3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56030 60020004382

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56030 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56030 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56030 - 051111-56030 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56030
051111-56030
3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56030 051111-56030
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56030 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56030 lapping film sheet having a grade of 15 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56030
Product Name 3M 668X Diamond Lapping Film Sheet - 15 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56030
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MultiSand AO Multi-Grit Paper Cut Sheet - 07660748335 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Width 3.66 inch (92.96 mm)
Type Aluminum Oxide
View Details
Cleaning Rollers -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Roll or Tape
Applications & Materials Worked Cleaning and Surface Conditioning
Length 21.42 to 25.35 inch (544 to 644 mm)
View Details
Straight Cartridge Rolls - 45414 - Flexovit USA, Inc.
Specs
Product Type Roll or Tape
Applications & Materials Worked Medium sized grits or filaments; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Fiberglass
Length 1.00 inch (25.4 mm)
View Details
Hook & Loop Abrasive Paper, 3-2/3" x 7-1/8" (8 Holes) - 794567-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details