3M 3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56028 60020004366

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56028 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 3 in and length of 8 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56028 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56028 - 051111-56028 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56028
051111-56028
3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56028 051111-56028
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56028 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56028 lapping film sheet having a grade of 0.5 Micron. The lapping film sheet has a width of 3 in and length of 8 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56028
Product Name 3M 668X Diamond Lapping Film Sheet - 0.5 Micron Grade - PSA Attachment - 3 in Width x 8 in Length - 56028
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton MetalSand Emery Fine Grit Cloth Sheet - 07660747805 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Fine Grit Finishing or Deburring; MRO or Welding
Width 9.00 inch (229 mm)
Type Emery
View Details
Cerium Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details