3M 3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 6 in Length - 56027 60020004358

Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56027 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 6 in.
Description
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56027 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Suppliers

Company
Product
Description
Supplier Links
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 6 in Length - 56027 - 051111-56027 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 6 in Length - 56027
051111-56027
3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 6 in Length - 56027 051111-56027
3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56027 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

3M 668X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 56027 lapping film sheet having a grade of 30 Micron. The lapping film sheet has a width of 3 in and length of 6 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-56027
Product Name 3M 668X Diamond Lapping Film Sheet - 30 Micron Grade - PSA Attachment - 3 in Width x 6 in Length - 56027
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

No-Fil® A275 Roll - 66261131695 - Norton Abrasives
Specs
Product Type Roll or Tape
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Automotive
Mounting PSA or Adhesive
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
3x High Performance - 3X High Performance : 9
Specs
Product Type Sheet
Grit Size 150
View Details