3M 3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 54676 60020003848

Description
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54676 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 9 in and length of 11 in.
Description
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54676 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Suppliers

Company
Product
Description
Supplier Links
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 54676 - 051111-54676 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 54676
051111-54676
3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 54676 051111-54676
3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54676 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

3M 664X lapping film sheet uses diamond as the abrasive material. The PSA attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54676 lapping film sheet having a grade of 45 Micron. The lapping film sheet has a width of 9 in and length of 11 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-54676
Product Name 3M 664X Diamond Lapping Film Sheet - 45 Micron Grade - PSA Attachment - 9 in Width x 11 in Length - 54676
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

MultiSand Sheet Job Pack - 07660700355 - Norton Abrasives
Specs
Product Type Sheet
Applications & Materials Worked Dry; Medium sized grits or filaments; Cleaning and Surface Conditioning; Portable Grinder or Handheld; Metalworking; Woodworking; Plastics or Composites; Automotive
Backing / Base Paper
View Details
3D Structured Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Type Aluminum Oxide (optional feature); Aluminum Hydroxide (AOH), Calcium Carbonate (CaCO), Cerium Oxide (CO)
View Details
Spirabands -  - ATA Group
ATA Group
Specs
Mounting Bore or Center Mount
Width 0.39 to 1.57 inch (10 to 40 mm)
Grit Size 50 to 150
View Details
Round Cord - .055
Specs
Product Type Roll or Tape
Length 144.00 inch (3658 mm)
Type Aluminum Oxide
View Details