3M 3M 6002J Diamond Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 1/4 in Width x 5 in Length - 54586 60020003251

Description
3M 6002J lapping film sheet uses diamond as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54586 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 1/4 in and length of 5 in.
Description
3M 6002J lapping film sheet uses diamond as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54586 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 1/4 in and length of 5 in.

Suppliers

Company
Product
Description
Supplier Links
3M 6002J Diamond Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 1/4 in Width x 5 in Length - 54586 - 051111-54586 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 6002J Diamond Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 1/4 in Width x 5 in Length - 54586
051111-54586
3M 6002J Diamond Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 1/4 in Width x 5 in Length - 54586 051111-54586
3M 6002J lapping film sheet uses diamond as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54586 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 1/4 in and length of 5 in.

3M 6002J lapping film sheet uses diamond as the abrasive material. The hook & loop attachment allows for easy mounting to the tool or pad. The abrasiveness of lapping film sheet products is graded on the Micron scale; with the 54586 lapping film sheet having a grade of 40 Micron. The lapping film sheet has a width of 2 1/4 in and length of 5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Rolls and Abrasive Sheets
Product Number 051111-54586
Product Name 3M 6002J Diamond Lapping Film Sheet - 40 Micron Grade - Hook & Loop Attachment - 2 1/4 in Width x 5 in Length - 54586
Product Type Roll or Tape; Sheet
Unlock Full Specs
to access all available technical data

Similar Products

Norton AO Coarse Grit Paper Non-PSA File Strip - 66261130837 - Norton Abrasives
Specs
Applications & Materials Worked Dry; Material Removal, Rough Grinding or Sanding; MRO or Welding
Type Aluminum Oxide
Grit Size 36
View Details
Aluminum Oxide Lapping Film -  - Beijing Grish Hitech Co., Ltd.
Beijing Grish Hitech Co., Ltd.
Specs
Product Type Sheet; Disk
Applications & Materials Worked Polishing or lapping (Very fine grits or filaments)
Backing / Base Film / Plastic
View Details
Floor Sanding Sleeves, Rolls and Sheets - X1303 - Flexovit USA, Inc.
Specs
Applications & Materials Worked Material Removal, Rough Grinding or Sanding; Floors
Length 1800.00 inch (45720 mm)
Width 8.00 inch (203 mm)
View Details
Hook & Loop Abrasive Paper, 6" Round (8 Holes) - 794609-5 - Makita USA, Inc.
Specs
Product Type Sheet
Applications & Materials Worked Dry
Grit Size 80
View Details