3M 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 30 in Length - 51780 60020001248

Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.
Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 30 in Length - 51780 - 051111-51780 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 30 in Length - 51780
051111-51780
3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 30 in Length - 51780 051111-51780
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 8000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51780
Product Name 3M 652WY Coated Diamond Sanding Belt - 8000 Grit - 1 1/2 in Width x 30 in Length - 51780
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333538 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 3.00 inch (76.2 mm)
View Details
Power Sanding Sheets & Belts - 2795060 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 1/2" x 21" - A-34578-50 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 0.50 inch (12.7 mm)
Length 21.0 inch (533 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 7.30 inch (185 mm)
Length 7.3 inch (185 mm)
View Details