3M 3M 652WY Coated Diamond Sanding Belt - 3000 Grit - 1 1/2 in Width x 30 in Length - 51779 60020001230

Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 3000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.
Description
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 3000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 652WY Coated Diamond Sanding Belt - 3000 Grit - 1 1/2 in Width x 30 in Length - 51779 - 051111-51779 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 652WY Coated Diamond Sanding Belt - 3000 Grit - 1 1/2 in Width x 30 in Length - 51779
051111-51779
3M 652WY Coated Diamond Sanding Belt - 3000 Grit - 1 1/2 in Width x 30 in Length - 51779 051111-51779
3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 3000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

3M coated 652WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 3000. This particular 3M sanding belt is 1 1/2 in wide by 30 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51779
Product Name 3M 652WY Coated Diamond Sanding Belt - 3000 Grit - 1 1/2 in Width x 30 in Length - 51779
Belt Type Nonwoven
Backing Cloth
Width 1.50 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Norton Rapid Prep Medium Surface Conditioning Belt - 66261003260 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Medium; Cleaning & Surface Conditioning
Width 0.75 inch (19.05 mm)
View Details
Power Sanding Sheets & Belts - 1883411 - RS Components, Ltd.
Specs
Width 9.06 inch (230 mm)
Length 11.0 inch (280 mm)
Type Aluminium oxide
View Details
Abrasive Belts, 4" x 24" - 794133-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1
Specs
Applications & Materials Abraded Medium
Width 10.00 inch (254 mm)
Length 10.0 inch (254 mm)
View Details