3M 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 1/2 in Width x 18 15/16 in Length - 51775 60020001198

Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.
Description
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 1/2 in Width x 18 15/16 in Length - 51775 - 051111-51775 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 1/2 in Width x 18 15/16 in Length - 51775
051111-51775
3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 1/2 in Width x 18 15/16 in Length - 51775 051111-51775
3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

3M coated 651WY sanding belt uses diamond as the abrasive material. 3M incorporates this diamond material into the sanding belt forming a grit of 1200. This particular 3M sanding belt is 2 1/2 in wide by 18 15/16 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051111-51775
Product Name 3M 651WY Coated Diamond Sanding Belt - 1200 Grit - 2 1/2 in Width x 18 15/16 in Length - 51775
Belt Type Nonwoven
Backing Cloth
Width 2.50 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Coarse Surface Conditioning Belt - 66623333579 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.75 inch (69.85 mm)
View Details
Power Sanding Sheets & Belts - 2794865 - RS Components, Ltd.
Specs
Width 2.83 inch (72 mm)
Length 4.8 inch (123 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Abrasive Belts, 4" x 24" - 742322-9 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
1-1/2
Specs
Applications & Materials Abraded Medium
Width 8.70 inch (221 mm)
Length 8.7 inch (221 mm)
View Details