3M 3M 577F Alumina Zirconia Sanding Belt - 4 in Width x 106 in Length - 63931 60000144182

Description
3M 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 4 in wide by 106 in long.
Description
3M 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 4 in wide by 106 in long.

Suppliers

Company
Product
Description
Supplier Links
3M 577F Alumina Zirconia Sanding Belt - 4 in Width x 106 in Length - 63931 - 051125-63931 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 577F Alumina Zirconia Sanding Belt - 4 in Width x 106 in Length - 63931
051125-63931
3M 577F Alumina Zirconia Sanding Belt - 4 in Width x 106 in Length - 63931 051125-63931
3M 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 4 in wide by 106 in long.

3M 577F sanding belt uses alumina zirconia as the abrasive material. 3M incorporates this alumina zirconia material into the sanding belt forming a grit of 40. This particular 3M sanding belt is 4 in wide by 106 in long.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Abrasive Belts
Product Number 051125-63931
Product Name 3M 577F Alumina Zirconia Sanding Belt - 4 in Width x 106 in Length - 63931
Belt Type Nonwoven
Backing Cloth
Width 4.00 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Coarse Surface Conditioning Belt - 66623333393 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 0.50 inch (12.7 mm)
View Details
Power Sanding Sheets & Belts - 2795000 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Silicon Carbide
View Details
Abrasive Belts, 1-1/8" x 21" - 742304-1 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 1.12 inch (28.57 mm)
Length 21.0 inch (533 mm)
View Details
2
Specs
Applications & Materials Abraded Medium
Width 8.60 inch (218 mm)
Length 8.6 inch (218 mm)
View Details