3M Tape, 5.49M X 152.4Mm, Black, Polyester; Tape Type 3M 6-6-GM400

Description
TAPE, 5.49M X 152.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet
Description
TAPE, 5.49M X 152.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 5.49M X 152.4Mm, Black, Polyester; Tape Type 3M - 99Y5030 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 5.49M X 152.4Mm, Black, Polyester; Tape Type 3M
99Y5030
Tape, 5.49M X 152.4Mm, Black, Polyester; Tape Type 3M 99Y5030
TAPE, 5.49M X 152.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

TAPE, 5.49M X 152.4MM, BLACK, POLYESTER; Tape Type:Gripping; Adhesive Type:Pressure Sensitive Adhesive; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Roll Length - Imperial:6yard; Roll Length - Metric:5.49m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y5030
Product Name Tape, 5.49M X 152.4Mm, Black, Polyester; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Kwiky Dot™ Discs - KD00719 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details