3M Tape, 4.57M X 152.4Mm, White, Pe Foam; Adhesive Type 3M 6-5-4466W

Description
TAPE, 4.57M X 152.4MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Description
TAPE, 4.57M X 152.4MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y4988, features a white polyethylene foam backing with a rubber adhesive. The tape measures 4.57 meters in length and 152.4 mm in width, with a total thickness of 63 mil (1.6 mm). It is designed for high initial adhesion to various surfaces, including polyethylene and polypropylene, making it suitable for indoor general-purpose mounting and joining applications. The tape exhibits a peel adhesion of 8 lb/in width to stainless steel and maintains performance in temperatures up to 158°F (70°C) for short-term exposure. It is also resistant to typical hydrocarbon solvents and can withstand cold flexing at -20°F (-30°C) without cracking. The product has a shelf life of 18 months when stored properly. This tape is RoHS compliant and ideal for applications such as signage, displays, and electronic equipment trim.

Datasheet Summary
Powered by GS/AI

3M,Ñ¢ Double Coated Polyethylene Foam Tape, part number 99Y4988, features a white polyethylene foam backing with a rubber adhesive. The tape measures 4.57 meters in length and 152.4 mm in width, with a total thickness of 63 mil (1.6 mm). It is designed for high initial adhesion to various surfaces, including polyethylene and polypropylene, making it suitable for indoor general-purpose mounting and joining applications. The tape exhibits a peel adhesion of 8 lb/in width to stainless steel and maintains performance in temperatures up to 158°F (70°C) for short-term exposure. It is also resistant to typical hydrocarbon solvents and can withstand cold flexing at -20°F (-30°C) without cracking. The product has a shelf life of 18 months when stored properly. This tape is RoHS compliant and ideal for applications such as signage, displays, and electronic equipment trim.

Suppliers

Company
Product
Description
Supplier Links
Tape, 4.57M X 152.4Mm, White, Pe Foam; Adhesive Type 3M - 99Y4988 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 152.4Mm, White, Pe Foam; Adhesive Type 3M
99Y4988
Tape, 4.57M X 152.4Mm, White, Pe Foam; Adhesive Type 3M 99Y4988
TAPE, 4.57M X 152.4MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylen e Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 152.4MM, WHITE, PE FOAM; Adhesive Type:Rubber Adhesive; Tape Backing Material:Polyethylene Foam; Tape Colour:White; Total Tape Thickness:63 mil (1.6 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4988
Product Name Tape, 4.57M X 152.4Mm, White, Pe Foam; Adhesive Type 3M
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Scotch Glass Cloth Electrical Tape - 27 - Budnick Converting, Inc.
Specs
Type Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details