3M Tape, 914.4Mm X 152.4Mm, Pe Film, Clear; Adhesive Type 3M 6/1/4905

Description
TAPE, 914.4MM X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:1yard RoHS Compliant: Yes
Datasheet
Description
TAPE, 914.4MM X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:1yard RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 914.4Mm X 152.4Mm, Pe Film, Clear; Adhesive Type 3M - 99Y4934 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 914.4Mm X 152.4Mm, Pe Film, Clear; Adhesive Type 3M
99Y4934
Tape, 914.4Mm X 152.4Mm, Pe Film, Clear; Adhesive Type 3M 99Y4934
TAPE, 914.4MM X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:1yard RoHS Compliant: Yes

TAPE, 914.4MM X 152.4MM, PE FILM, CLEAR; Adhesive Type:Acrylic Adhesive; Tape Backing Material:PE (Polyethylene) Film; Tape Colour:Transparent; Total Tape Thickness:20 mil (0.5 mm); Roll Length - Imperial:1yard RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4934
Product Name Tape, 914.4Mm X 152.4Mm, Pe Film, Clear; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Copper Foil Tape - CUT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Nuclear Grade Duct Tape - 226 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Aluminum Foil Discs - AF012MM - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details