3M Twin Axial Cable Assemblies for Inte
7 Position SATA Receptacle to Receptacle 1.96' (600.00mm) Silver Shielded
CABLE SATA F-F 600MM
| Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 5602-22-0142A-600 | 5602-22-0142A-600-ND | 5602-22-0142A-600 |
| Product Name | Flat Cables | Pluggable Cables | Cable Assemblies - Pluggable Cables |
| Cable Type | Flat Cable | ||
| Cable Length | 1.96 ft (5.97 dm) | 1.96 ft (5.97 dm) | |
| Connector Type | SATA | ||
| Gender | Female-Female |