7 Position SATA Receptacle to Receptacle, Right Angle 2.30' (700.00mm) Silver Shielded
CABLE SATA F-F 700MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 5602-12-0142A-700-ND | 5602-12-0142A-700 |
| Product Name | Pluggable Cables | Cable Assemblies - Pluggable Cables |
| Cable Type | Flat Cable | |
| Cable Length | 2.3 ft (7.01 dm) | 2.3 ft (7.01 dm) |
| Connector Type | SATA | |
| Gender | Female-Female |