3M,Ñ¢ Thermally Conductive Silicone Interface Pad 5591 is designed to facilitate heat transfer between heat-generating components and cooling devices such as heat sinks. This pad is made from a silicone elastomer filled with thermally conductive ceramic particles, providing good thermal conductivity of 1.0 W/m-K and excellent electrical insulation properties. The product features a thickness range of 0.5 to 3.0 mm, with custom options available up to 10 mm. The pad exhibits good conformability to non-flat surfaces and has slight tackiness for pre-assembly, which helps in reducing pressure on electronic components. It is suitable for various applications, including integrated chip packaging, heat sink interfaces, and LED board thermal management. The operating temperature range is from -50°C to 125°C, and it has a dielectric breakdown strength of 8 kV/mm. The shelf life is 12 months when stored properly. Engineers considering this product should evaluate its thermal and electrical performance characteristics to determine its suitability for their specific applications.
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:1W/m.K;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 41T5542 |
| Product Name | Thermally Conductive Interface Pad; Insulator Body Material 3M |
| Thermal Conductivity | 1 W/m-K (0.5778 BTU-ft/hr-ft²-F) |