3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5590H-10

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5536 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5536
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5536
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:1mm; Volume Resistivity:-; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5536
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

High quality phase change thermal interface heatsink grease for computer - SP205A-40 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Formulations - Applications - Thermally Conductive - Dissipator 745 - 745PT - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Two Component Thermally Conductive Epoxy - EP21TDCAOHT - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Grease - 1805300 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Grease, Paste
Chemical System Silicone
View Details