Fujipoly® America Corp. Thin Film, High Thermal Conductivity SARCON ® HR

Description
Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. SARCON ® GHR is a composite of Heat Conductive Silicone Rubber and Fiberglass. SARCON ® GHR has excellent mechanical and physical characteristics. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V – 0 Adhesive option. Sarcon ® GHR is available with a PSA (Pressure Sensitive Adhesive) mounting option. Temperature range performance is – 46 ̊C to +150 ̊C. Simply remove the protective liner and press into position to attach.
Request a Quote Datasheet
Description
Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. SARCON ® GHR is a composite of Heat Conductive Silicone Rubber and Fiberglass. SARCON ® GHR has excellent mechanical and physical characteristics. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V – 0 Adhesive option. Sarcon ® GHR is available with a PSA (Pressure Sensitive Adhesive) mounting option. Temperature range performance is – 46 ̊C to +150 ̊C. Simply remove the protective liner and press into position to attach.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film, High Thermal Conductivity - SARCON ® HR - Fujipoly® America Corp.
Carteret, NJ, United States
Thin Film, High Thermal Conductivity
SARCON ® HR
Thin Film, High Thermal Conductivity SARCON ® HR
Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. SARCON ® GHR is a composite of Heat Conductive Silicone Rubber and Fiberglass. SARCON ® GHR has excellent mechanical and physical characteristics. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V – 0 Adhesive option. Sarcon ® GHR is available with a PSA (Pressure Sensitive Adhesive) mounting option. Temperature range performance is – 46 ̊C to +150 ̊C. Simply remove the protective liner and press into position to attach.

Features for Sarcon HR / Sarcon GHR / Sarcon GHR-AD

  1. High Heat Conductivity. SARCON ® HR is Fujipoly's originally developed High Heat Conductive Silicone Rubber. Fine, high heat conductive ceramic particles are mixed with insulative silicone rubber to produce this excellent insulative, high heat conductive silicone material. SARCON ® GHR is a composite of Heat Conductive Silicone Rubber and Fiberglass. SARCON ® GHR has excellent mechanical and physical characteristics.
  2. Usable Over a Wide Temperature Range. ( – 60 ̊C ~ 182 ̊C / – 76 ̊F ~ +360 ̊F) Due to its superior resistance to heat and cold, SARCON ® is ideal for use across a wide temperature range. Sarcon ® maintains its outstanding electrical and electrical insulating properties which are characteristic of silicone. There is no significant variation in its physical properties. SARCON ® is distinguished by a wide range of other outstanding properties, such as excellent resistance to environmental conditions, arc, corona discharge, ozone and chemicals.
  3. Simplified Processing and Reduced Operating Costs. Unlike mica, SARCON ® requires no grease. This significantly simplifies operation, and dispenses with the various costs required for applying the grease. Sarcon ® is not messy, easy to apply and free from the problems of contamination due to grease application.
  4. Cushion Effect. Due to SARCON's elastic properties, it has an excellent cushion effect. Attached to devices like transistors. SARCON ® provides superb protection against damage due to deformation as well as shock and vibration.
  5. Complies with UL Standards. (UL 94. UL 746) A. Complies with UL 746 (Electrical Insulant Standard) 150 ̊C B. Complies with UL 94 (Flame Retardancy Standard) V – 0
  6. Adhesive option. Sarcon ® GHR is available with a PSA (Pressure Sensitive Adhesive) mounting option. Temperature range performance is – 46 ̊C to +150 ̊C. Simply remove the protective liner and press into position to attach.
Supplier's Site Datasheet

Technical Specifications

  Fujipoly® America Corp.
Product Category Industrial Sealants
Product Number SARCON ® HR
Product Name Thin Film, High Thermal Conductivity
Type / Form Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Highly Thermal Conductive, Electricity Insulative, Low Viscosity Type Silicone Compound - SARCON ® SPG-20A - Fujipoly® America Corp.
Specs
Chemical System Silicone
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
High Thermal Conductivity Non-Silicone Greases - SARCON® SG-50NS and SG-60NS - Fujipoly® America Corp.
Specs
Type / Form Grease, Paste
Features Thermally Conductive
Industry Electronics
View Details
Thin Flim, High Thermal Conductivity with 0.05mm Glass Cloth Reinforcement - SARCON ® GHR - Fujipoly® America Corp.
Specs
Type / Form Sheet or Film
Features Gap Filler, Foam in Place Gasket; Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details
Thermal Interface Material Sample Kit - SARCON® - Fujipoly® America Corp.
Specs
Features Thermally Conductive
Industry Electronics; Semiconductors, IC's
View Details