3M Thermally Conductive Interface Pad Sheet; Insulator Body Material 3M 5590H-05

Description
THERMALLY CONDUCTIVE INTERFACE PAD SHEET; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:2.7ohm-c m; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD SHEET; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:2.7ohm-c m; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad Sheet; Insulator Body Material 3M - 41T5535 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad Sheet; Insulator Body Material 3M
41T5535
Thermally Conductive Interface Pad Sheet; Insulator Body Material 3M 41T5535
THERMALLY CONDUCTIVE INTERFACE PAD SHEET; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:2.7ohm-c m; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD SHEET; Insulator Body Material:Acrylic; Thermal Conductivity:3W/m.K; Breakdown Voltage Vbr:-; Thickness:0.5mm; Volume Resistivity:2.7ohm-cm; Thermal Impedance:-; Dielectric Strength:33kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5535
Product Name Thermally Conductive Interface Pad Sheet; Insulator Body Material 3M
Thermal Conductivity 3 W/m-K (1.73 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Extremely Compressible Thermal Gap Filler - SARCON® PG45A - Fujipoly® America Corp.
Specs
Form / Shape Putty; Gap Filler, Foam in Place Gasket
Chemical System Silicone
Gap Fill 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Formulations - Applications - Thermally Conductive - DISSIPATOR 745D - 745D - Hernon Manufacturing, Inc.
Specs
Cure / Technology Room Temperature Vulcanizing or Curing
Industry Aerospace; Automotive; Electronics; Electric Power; Military; OEM or Industrial
View Details
Heat Transfer Compound - T-3 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Grease, Paste; Gap Filler, Foam in Place Gasket
Use Temperature 32 to 850 F (0 to 454 C)
View Details