3M Thermally Conductive Interface Pad; Insulator Body Material 3M 5519-20

Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes
Datasheet
Description
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermally Conductive Interface Pad; Insulator Body Material 3M - 41T5532 - Newark, An Avnet Company
Chicago, IL, United States
Thermally Conductive Interface Pad; Insulator Body Material 3M
41T5532
Thermally Conductive Interface Pad; Insulator Body Material 3M 41T5532
THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m. K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:1.7ohm-c m; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes

THERMALLY CONDUCTIVE INTERFACE PAD; Insulator Body Material:Silicone Elastomer; Thermal Conductivity:4.9W/m.K; Breakdown Voltage Vbr:-; Thickness:2mm; Volume Resistivity:1.7ohm-cm; Thermal Impedance:-; Dielectric Strength:3.1kV/mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41T5532
Product Name Thermally Conductive Interface Pad; Insulator Body Material 3M
Thermal Conductivity 4.9 W/m-K (2.83 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Advanced Hybrid Sintering Die Attach Solutions - ATROX ® 800HT7A - MacDermid Alpha Electronics Solutions
Specs
Form / Shape Die Bonding Adhesives; Grease, Paste
Industry Electronics; Semiconductors, IC's
Features Electrically Conductive
View Details
Pedigree® - 40 VTC-40F - ELANTAS North America LLC
ELANTAS North America LLC
Specs
Type High Dielectric
Cure / Technology Thermoset; Single Component
Form / Shape Liquid
View Details
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Form / Shape Pad
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
2-Part, Silicone Potting Compound and Encapsulant, UL Listed - QSil-563 - CHT USA Inc.
Specs
Cure / Technology Two Component  ; Addition
Industry Automotive; Electronics
Features Flame Retardant; UL Rating
View Details