3M Tape, 33M X 25.4Mm, Gold; Adhesive Type 3M 5419 1" X 36 YD

Description
TAPE, 33M X 25.4MM, GOLD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Gold; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet
Description
TAPE, 33M X 25.4MM, GOLD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Gold; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 33M X 25.4Mm, Gold; Adhesive Type 3M - 75Y6673 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 33M X 25.4Mm, Gold; Adhesive Type 3M
75Y6673
Tape, 33M X 25.4Mm, Gold; Adhesive Type 3M 75Y6673
TAPE, 33M X 25.4MM, GOLD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Gold; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

TAPE, 33M X 25.4MM, GOLD; Adhesive Type:-; Tape Application:Masking; Tape Colour:Gold; Total Tape Thickness:-; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 75Y6673
Product Name Tape, 33M X 25.4Mm, Gold; Adhesive Type 3M
Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details