3M Masking Tape, Pi Film, 108Ft X 0.75; Adhesive Type 3M 5413 3/4" X 36 YD

Description
MASKING TAPE, PI FILM, 108FT X 0.75"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Imperial:0.75"; Colour:Amber RoHS Compliant: Yes
Datasheet
Description
MASKING TAPE, PI FILM, 108FT X 0.75"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Imperial:0.75"; Colour:Amber RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Masking Tape, Pi Film, 108Ft X 0.75; Adhesive Type 3M - 93F6931 - Newark, An Avnet Company
Chicago, IL, United States
Masking Tape, Pi Film, 108Ft X 0.75; Adhesive Type 3M
93F6931
Masking Tape, Pi Film, 108Ft X 0.75; Adhesive Type 3M 93F6931
MASKING TAPE, PI FILM, 108FT X 0.75"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Imperial:0.75"; Colour:Amber RoHS Compliant: Yes

MASKING TAPE, PI FILM, 108FT X 0.75"; Adhesive Type:Silicone Adhesive; Tape Colour:Amber; Total Tape Thickness:2.7 mil (0.07 mm); Roll Length - Imperial:108ft; Roll Length - Metric:32.9m; Tape Width - Imperial:0.75"; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 93F6931
Product Name Masking Tape, Pi Film, 108Ft X 0.75; Adhesive Type 3M
Type Masking Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Conductive Tape - 2508725-1 - TE Connectivity
Specs
Type Adhesive Tape
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details