3M Tape, Barricade Cotton Blk/yel 3Inx150Ft; Tape Type 3M 516 (3"X150FT)

Description
TAPE, BARRICADE COTTON BLK/YEL 3INX150FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:150ft; Roll Length - Metric:45.72m; Tape Width:3" RoHS Compliant: Yes
Datasheet
Description
TAPE, BARRICADE COTTON BLK/YEL 3INX150FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:150ft; Roll Length - Metric:45.72m; Tape Width:3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Barricade Cotton Blk/yel 3Inx150Ft; Tape Type 3M - 33R2509 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Barricade Cotton Blk/yel 3Inx150Ft; Tape Type 3M
33R2509
Tape, Barricade Cotton Blk/yel 3Inx150Ft; Tape Type 3M 33R2509
TAPE, BARRICADE COTTON BLK/YEL 3INX150FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:150ft; Roll Length - Metric:45.72m; Tape Width:3" RoHS Compliant: Yes

TAPE, BARRICADE COTTON BLK/YEL 3INX150FT; Tape Type:Barricade; Adhesive Type:Non Adhesive; Tape Colour:Black, Yellow; Total Tape Thickness:9.8 mil (0.25 mm); Roll Length - Imperial:150ft; Roll Length - Metric:45.72m; Tape Width:3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 33R2509
Product Name Tape, Barricade Cotton Blk/yel 3Inx150Ft; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heal seal Tape series - PI12.5/Heat Resistance AC - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Polyimido
Adhesive Polyester type
View Details
Utility Grade Duct Tape - 141 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Duct; Adhesive Tape; Industrial Tape
Backing Cloth / Fabric; Plastic / Polymer
Adhesive Polyethylene Coated Cloth
View Details
Lead Foil Discs - LF00937 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details