3M 3M Scotchrap 51 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 42807 51-UNPRINTED-2x100FT

Description
3M Scotchrap 51 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 51 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 51 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 42807 - 054007-42807 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 51 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 42807
054007-42807
3M Scotchrap 51 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 42807 054007-42807
3M Scotchrap 51 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 51 black surface protective film/tape comes in a 2 in width, 100 ft length, uses a rubber adhesive and is packaged 6 rolls per square, 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 20 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-42807
Product Name 3M Scotchrap 51 Black Surface Protective Film/Tape - 2 in Width x 100 ft Length - 20 mil Thick - 42807
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Clear Polyimide Overlaminates -  - Polyonics
Specs
Features Protective
Carrier / Backing Polyimide (e.g., Kapton®); Plastic / Polymer
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details