3M 3M Scotchrap 50 Black Surface Protective Film/Tape - 4 in Width x 100 ft Length - 10 mil Thick - 10646 50-UNPRINTED-4x100FT

Description
3M Scotchrap 50 black surface protective film/tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.
Description
3M Scotchrap 50 black surface protective film/tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Suppliers

Company
Product
Description
Supplier Links
3M Scotchrap 50 Black Surface Protective Film/Tape - 4 in Width x 100 ft Length - 10 mil Thick - 10646 - 054007-10646 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M Scotchrap 50 Black Surface Protective Film/Tape - 4 in Width x 100 ft Length - 10 mil Thick - 10646
054007-10646
3M Scotchrap 50 Black Surface Protective Film/Tape - 4 in Width x 100 ft Length - 10 mil Thick - 10646 054007-10646
3M Scotchrap 50 black surface protective film/tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

3M Scotchrap 50 black surface protective film/tape comes in a 4 in width, 100 ft length, uses a rubber adhesive and is packaged 12 rolls per case. Can be used in the following temperature range: -55 F to +175 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper performance. This surface protective film/tape has a 10 mil thickness. In addition to the other properties this product is corrosion-resistant.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Tapes
Product Number 054007-10646
Product Name 3M Scotchrap 50 Black Surface Protective Film/Tape - 4 in Width x 100 ft Length - 10 mil Thick - 10646
Features Protective
Unlock Full Specs
to access all available technical data

Similar Products

Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details
yellow ptfe tape -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Color yellow
Carrier / Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details
Polyester High Temperature Masking Tape - MCT-620-3 - MOCAP LLC
Specs
Features Removable / Reusable
Width 3 inches (76.2 mm)
Carrier / Backing Polyester
View Details