3M Tape, 101.6Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 5-F9473PC-1-4R

Description
TAPE, 101.6MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M - 99Y6667 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
99Y6667
Tape, 101.6Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M 99Y6667
TAPE, 101.6MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, CLEAR, PAPER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:10 mil (0.254 mm); Tape Backing Material:Paper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6667
Product Name Tape, 101.6Mm X 25.4Mm, Clear, Paper; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Tape - A104828-ND - DigiKey
TE Connectivity
View Details
4 suppliers
Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
TartanT 200 Masking Tape - 200 - Budnick Converting, Inc.
Budnick Converting, Inc.
Specs
Type Masking Tape; Adhesive Tape; Industrial Tape
Backing Paper
Adhesive Crepe Paper
View Details