3M Tape, 76.2Mm X 19.05Mm, Clear, Pet Film; Adhesive Type 3M 5-9088-3/4-3R

Description
TAPE, 76.2MM X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 76.2MM X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 19.05Mm, Clear, Pet Film; Adhesive Type 3M - 99Y4846 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 19.05Mm, Clear, Pet Film; Adhesive Type 3M
99Y4846
Tape, 76.2Mm X 19.05Mm, Clear, Pet Film; Adhesive Type 3M 99Y4846
TAPE, 76.2MM X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 76.2MM X 19.05MM, CLEAR, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided; Form Factor:Rectangle; Tape Colour:Transparent; Total Tape Thickness:8.3 mil (0.21 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4846
Product Name Tape, 76.2Mm X 19.05Mm, Clear, Pet Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/50 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Single Coated Black Polyethylene Foam Tape - 3316-1 - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
E-Z Peel™ Discs - EZ05250 - Caplugs
Specs
Type Adhesive Tape
Backing Crepe
View Details