3M Tape, 101.6Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M 5-5962-1-4R

Description
TAPE, 101.6MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M - 99Y4815 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M
99Y4815
Tape, 101.6Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M 99Y4815
TAPE, 101.6MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 101.6MM X 25.4MM, BLACK, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Black; Total Tape Thickness:63 mil (1.6 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4815
Product Name Tape, 101.6Mm X 25.4Mm, Black, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Ground Bar tape Series - Grand bar 35/30 - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Plastic / Polymer; Tin Plating Copper,PSA
Adhesive Acrylic; Pressure Sensitive; Acrylic adhesive
View Details
Double Coated Polyethylene Foam - 416V - Budnick Converting, Inc.
Specs
Type Foam Bonding Tape; Adhesive Tape; Industrial Tape
Backing Plastic / Polymer
Adhesive PE - Polyethylene
View Details
Polyimide Tape - 22-4000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details