3M Tape, 76.2Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 5-4991-1-3R

Description
TAPE, 76.2MM X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes
Description
TAPE, 76.2MM X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 76.2Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M - 99Y4794 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 76.2Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
99Y4794
Tape, 76.2Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M 99Y4794
TAPE, 76.2MM X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

TAPE, 76.2MM X 25.4MM, GREY, PE FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:90 mil (2.3 mm); Tape Backing Material:PE (Polyethylene) Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4794
Product Name Tape, 76.2Mm X 25.4Mm, Grey, Pe Film; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Aluminum Foil Discs - AF04250 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details