TAPE, 76.2MM X 19.05MM, WHITE, PET FILM; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:White; Total Tape Thickness:120 mil (3.048 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4787 |
| Product Name | Tape, 76.2Mm X 19.05Mm, White, Pet Film; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |