3M Tape 5-4929-3/4S

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M11054-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""

"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4"""

Buy Now Datasheet
Tape, 19.05Mm X 19.05Mm, Pet, Black; Adhesive Type 3M - 99Y4694 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 19.05Mm X 19.05Mm, Pet, Black; Adhesive Type 3M
99Y4694
Tape, 19.05Mm X 19.05Mm, Pet, Black; Adhesive Type 3M 99Y4694
TAPE, 19.05MM X 19.05MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 19.05MM X 19.05MM, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M11054-ND 99Y4694
Product Name Tape Tape, 19.05Mm X 19.05Mm, Pet, Black; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Black
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 6861135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color White
Backing Acrylic / Acrylate; Foam; Plastic / Polymer; Acrylic foam
View Details
Polyimide Discs - KP01875 - Caplugs
Specs
Type Adhesive Tape
Backing Polyimide
View Details