3M Tape 5-4929-2

Description
"Double Coated, Double Sided Tape Acrylic Adhesive Black 2.00"" (50.80mm) dia X"
Request a Quote Datasheet
Description
"Double Coated, Double Sided Tape Acrylic Adhesive Black 2.00"" (50.80mm) dia X"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M11047-ND - DigiKey
Thief River Falls, MN, United States
"Double Coated, Double Sided Tape Acrylic Adhesive Black 2.00"" (50.80mm) dia X"

"Double Coated, Double Sided Tape Acrylic Adhesive Black 2.00"" (50.80mm) dia X"

Buy Now Datasheet
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M - 99Y4688 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M
99Y4688
Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M 99Y4688
TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

TAPE, 50.8MM DIA, PET, BLACK; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:25 mil (0.635 mm); Tape Backing Material:PET (Polyester) Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M11047-ND 99Y4688
Product Name Tape Tape, 50.8Mm Dia, Pet, Black; Adhesive Type 3M
Type Double- Sided Adhesive Tape; Industrial Tape
Color Black
Adhesive Acrylic Acrylic; Acrylic Adhesive
Unlock Full Specs
to access all available technical data

Similar Products

3M 9772-30 Electrically Conductive Double-Sided Tape 100 mm x 10 m Roll - 9772-30 100MM X 10M - Ellsworth Adhesives
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Copper
Adhesive Double- Sided; Acrylic
View Details
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Foam Tapes - 1254307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Color Grey
Backing Foam; Foam
View Details
Powder Peel Blue Discs - PB04500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details