3M Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 5-4926-1/2S

Description
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes
Description
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M - 99Y4667 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
99Y4667
Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M 99Y4667
TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

TAPE, 12.7MM X 12.7MM, PAPER, GREY; Adhesive Type:Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Square; Tape Colour:Grey; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Paper; Tape Width - Imperial:0.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4667
Product Name Tape, 12.7Mm X 12.7Mm, Paper, Grey; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Powder Peel Blue Discs - PB04250 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET16 Heat Resistance AC/ Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
ICROS® TAPE -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
View Details