TAPE, 19.05MM DIA, CLEAR, PAPER; Adhesive Type:Acrylic Adhesive; Patch Type:Adhesive Transfer; Form Factor:Circle; Tape Colour:Transparent; Total Tape Thickness:2.3 mil (0.06 mm); Tape Backing Material:-; Tape Width - Imperial:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6849 |
| Product Name | Tape, 19.05Mm Dia, Clear, Paper; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |