TAPE, 50.8MM X 19.05MM, PE FILM, GREY; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Double Sided Foam; Form Factor:Rectangle; Tape Colour:Grey; Total Tape Thickness:25 mil (0.635 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y4615 |
| Product Name | Tape, 50.8Mm X 19.05Mm, Pe Film, Grey; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |