3M Tape, 50.8Mm Dia, Copper Foil; Adhesive Type 3M 5-1181-2

Description
TAPE, 50.8MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 50.8MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 50.8Mm Dia, Copper Foil; Adhesive Type 3M - 99Y6771 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm Dia, Copper Foil; Adhesive Type 3M
99Y6771
Tape, 50.8Mm Dia, Copper Foil; Adhesive Type 3M 99Y6771
TAPE, 50.8MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 50.8MM DIA, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Circle; Tape Colour:Copper; Total Tape Thickness:2.6 mil (0.066 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6771
Product Name Tape, 50.8Mm Dia, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Powder Peel Blue Discs - PB00500 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details