TAPE, 76.2MM X 19.05MM, ALUM, SILVER; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:3.2 mil (0.081 mm); Tape Width - Imperial:0.75" RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Adhesive Tapes |
| Product Number | 99Y6756 |
| Product Name | Tape, 76.2Mm X 19.05Mm, Alum, Silver; Adhesive Type 3M |
| Type | Adhesive Tape; Industrial Tape |