3M Tape, 38.1Mm X 38.1Mm, Copper Foil; Adhesive Type 3M 5-1125-1.5S

Description
TAPE, 38.1MM X 38.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet
Description
TAPE, 38.1MM X 38.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 38.1Mm X 38.1Mm, Copper Foil; Adhesive Type 3M - 99Y6704 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 38.1Mm X 38.1Mm, Copper Foil; Adhesive Type 3M
99Y6704
Tape, 38.1Mm X 38.1Mm, Copper Foil; Adhesive Type 3M 99Y6704
TAPE, 38.1MM X 38.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

TAPE, 38.1MM X 38.1MM, COPPER FOIL; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Patch Type:Copper / Aluminium; Form Factor:Square; Tape Colour:Copper; Total Tape Thickness:3.5 mil (0.088 mm); Tape Backing Material:Copper Foil RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y6704
Product Name Tape, 38.1Mm X 38.1Mm, Copper Foil; Adhesive Type 3M
Type Foil Tape; Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET , Aluminume
Adhesive Black
View Details
Metallic Tapes - 8326347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Aluminium Foil
View Details
Premium Dead-Soft Foil with Butyl Adhesive - 360-45 - Budnick Converting, Inc.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Adhesive Aluminum
Thickness 0.0450 inches (1.14 mm)
View Details