3M Tape, 101.6Mm Dia, Pet Mesh, Black; Adhesive Type 3M 4CIRCLE-5-GM400

Description
TAPE, 101.6MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet
Description
TAPE, 101.6MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, 101.6Mm Dia, Pet Mesh, Black; Adhesive Type 3M - 99Y4459 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 101.6Mm Dia, Pet Mesh, Black; Adhesive Type 3M
99Y4459
Tape, 101.6Mm Dia, Pet Mesh, Black; Adhesive Type 3M 99Y4459
TAPE, 101.6MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

TAPE, 101.6MM DIA, PET MESH, BLACK; Adhesive Type:Pressure Sensitive Adhesive; Patch Type:Safety / Hazard / Warning; Form Factor:Circle; Tape Colour:Black; Total Tape Thickness:37 mil (0.9 mm); Tape Backing Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 99Y4459
Product Name Tape, 101.6Mm Dia, Pet Mesh, Black; Adhesive Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Scotch Glass Cloth Electrical Tape - 27 - Budnick Converting, Inc.
Specs
Type Electrical; Cloth Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Fiberglass / Glass
Adhesive Fiberglass
View Details
Aluminum Foil Discs - AF00437 - Caplugs
Specs
Type Adhesive Tape
Backing Metal Foil
View Details