3M Dip Socket, 48Pos, Through Hole; No. Of Contacts 3M 4848-6004CP

Description
DIP SOCKET, 48POS, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 48POS, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 48Pos, Through Hole; No. Of Contacts 3M - 19M9173 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 48Pos, Through Hole; No. Of Contacts 3M
19M9173
Dip Socket, 48Pos, Through Hole; No. Of Contacts 3M 19M9173
DIP SOCKET, 48POS, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 48POS, THROUGH HOLE; No. of Contacts:48Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M9173
Product Name Dip Socket, 48Pos, Through Hole; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details