3M No. Of Contacts 3M 4832-6004-CP.

Description
No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet
Description
No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts 3M - 15AC5627 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts 3M
15AC5627
No. Of Contacts 3M 15AC5627
No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

No. of Contacts:32Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:15.24mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts; Contact Termination Type:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5627
Product Name No. Of Contacts 3M
Termination Through Hole
Unlock Full Specs
to access all available technical data

Similar Products