3M Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M 4818-3000CP

Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet
Description
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M - 19M9170 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
19M9170
Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M 19M9170
DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 18 POSITION, THROUGH HOLE; No. of Contacts:18Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:4800 Series; Row Pitch:7.62mm; Contact Material:Phosphor Bronze; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19M9170
Product Name Dip Socket, 18 Position, Through Hole; No. Of Contacts 3M
Unlock Full Specs
to access all available technical data

Similar Products

61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-2435-FM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details