Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
4811 -- TAPE
3M
Tape
4811
Description
PRESERVATION SEALING TAPE 4811 W
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
PRESERVATION SEALING TAPE 4811 W
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
19-48113M-ND
Tape
19-48113M-ND
PRESERVATION SEALING TAPE 4811 W
PRESERVATION SEALING TAPE 4811 W
Buy Now
Datasheet
DigiKey
Thief River Falls, MN, United States
Tape
19-4811-ND
Tape
19-4811-ND
PRESERVATION SEALING TAPE 4811 W
PRESERVATION SEALING TAPE 4811 W
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Industrial Tapes
Product Number
19-48113M-ND
Product Name
Tape
Unlock Full Specs
to access all available technical data
Similar Products
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 400 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
MOCAP LLC
Polyester High Temperature Masking Tape
MCT-620-1/2
Specs
Features
Removable / Reusable
Width
0.5000 inches (12.7 mm)
Carrier / Backing
Polyester
View Details
Oak-Trees, Inc.
Shiled tape ALPET series
ALPET1025E
Specs
Type
Adhesive
Width
0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness
0.0015 inches (0.0380 mm)
View Details
Golden Collar Technology Co., Ltd .
yellow ptfe tape
Specs
Color
yellow
Carrier / Backing
Fluoropolymer (Teflon); Plastic / Polymer
View Details