3M Tape, Vinyl, 1 X 33M, Red; Tape Type 3M 471 RED 1" / 70002409053

Description
TAPE, VINYL, 1" X 33M, RED; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA
Datasheet
Description
TAPE, VINYL, 1" X 33M, RED; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape, Vinyl, 1 X 33M, Red; Tape Type 3M - 31AC5787 - Newark, An Avnet Company
Chicago, IL, United States
Tape, Vinyl, 1 X 33M, Red; Tape Type 3M
31AC5787
Tape, Vinyl, 1 X 33M, Red; Tape Type 3M 31AC5787
TAPE, VINYL, 1" X 33M, RED; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA

TAPE, VINYL, 1" X 33M, RED; Tape Type:General Purpose; Adhesive Type:Rubber Adhesive; Tape Colour:Red; Roll Length - Imperial:36yard; Roll Length - Metric:33m; Tape Width - Imperial:1"; Tape Width - Metric:25.4mm; Product Range:- RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 31AC5787
Product Name Tape, Vinyl, 1 X 33M, Red; Tape Type 3M
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data

Similar Products

Fusion Tape - 1-608036-2 - TE Connectivity
Specs
Type Adhesive Tape
View Details
3 suppliers
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Protective; Adhesive Tape; Industrial Tape
Features Transparent
Backing Plastic / Polymer; Polyvinyl Chloride (optional feature); polyethylene (PE), polypropylene (PP)
View Details
Powder Peel Blue Discs - PB01937 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details