3M Free Hanging, Panel Mount 4626-6001

Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet
Description
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Hanging, Panel Mount - MPK26K-ND - DigiKey
Thief River Falls, MN, United States
Free Hanging, Panel Mount
MPK26K-ND
Free Hanging, Panel Mount MPK26K-ND
26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

26 Position Rectangular Plug Connector IDC Gold 26-28 AWG, Stranded or Solid

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 4626-6001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
4626-6001
Board to Board & Mezzanine Connectors 4626-6001
3M Wiremount Plug, 4600 Series, 4626-60

3M Wiremount Plug, 4600 Series, 4626-60

Buy Now
IDC Connectors - 1210422 - RS Components, Ltd.
Corby, Northants, United Kingdom
IDC Connectors
1210422
IDC Connectors 1210422
3M 4626-6001 IDC Connector

3M 4626-6001 IDC Connector

Supplier's Site
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M - 87F4004 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
87F4004
Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M 87F4004
WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

WIRE-BOARD CONNECTOR PLUG, 26 POSITION, 2.54MM; IDC Connector Type:IDC Plug; Contact Gender:Male; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:26Contacts; Connector Mounting:Cable Mount; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MPK26K-ND 4626-6001 1210422 87F4004
Product Name Free Hanging, Panel Mount Board to Board & Mezzanine Connectors IDC Connectors Wire-Board Connector Plug, 26 Position, 2.54Mm; Idc Connector Type 3M
Mounting Free Hanging (In-Line) Cable mount Cable Mount
Contact Size (AWG) 26 to 28 AWG
Connector Type Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

ODM OBDII female connectors - QLC16052 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 2 AWG - 1383 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers
Minitek ® - 10065491-001TRLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; PC Card Connector; Wire to Board Connector
Termination Surface Mount
Voltage Rating 200 volts
View Details
2 suppliers
PCB Headers - 1216533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Wire to Board Connector
Geometry Straight; Straight
Termination Solder
View Details